The J115F2E is a general purpose SPDT relay with a 48VDC .6W coil, operating at 36VDC pick-up and 4.8VDC release. It switches 30A at 240VAC for normally open contacts and 20A for normally closed, using AgSnO2 contact material. The relay measures 31.9 x 26.8 x 28.1 mm, weighs 37 g, and operates from -55°C to +125°C under F Class. It withstands 200m/s² shock and 1.5mm vibration at 10-40Hz. Electrical life is 100K cycles at rated load, with 10M mechanical cycles. Dielectric strength is 2500V rms coil-to-contact and 1500V rms contact-to-contact. Terminal style is quick-connect, sized 6.35 x 0.81 mm.
Mounting Type: Through Hole, Coil Voltage: 48VDC, Contact Form: SPDT (1 Form C), Contact Rating: 30A, Switching Voltage: 110VDC, Coil Type: Non-Latching, Features: 30A Economical Version, Termination Style: Low Profile, PC Pin & Quick Connect, Seal Rating: Process Sealed, Coil Insulation: F Class, Must Operate Voltage: 36 VDC, Must Release Voltage: 4.8 VDC, Operate Time: 15ms, Release Time: 10ms, Operating Temperature: -55°C to +125°C, Contact Material: AgSnO2, Relay Type: General Purpose, Coil Power: .6W
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 1204-J115F2E1CL48DSX.6FZ |
| Product Name | General Purpose Relays |
| Relay Type | General |
| Mounting | Socket or Plug-in Style |
| Poles | Single Pole (SP) |
| Throw | Double Throw |
| Features | Sealed Relay |