The J115F2E series is a general purpose relay with a SPDT contact arrangement, rated for 30A at 240VAC and 20A at 240VAC for normally closed contacts, using AgCdO contact material. It operates on 48VDC with a coil power consumption of 0.6W, has a coil pick-up voltage of 36VDC, and a release voltage of 4.8VDC. The relay measures 31.9 x 26.8 x 28.1 mm and features a standard profile with quick-connect terminals. It supports an operating temperature range of -55°C to +125°C, has a mechanical life of 10 million cycles, and meets a dielectric strength of 2500V rms between coil and contacts. The insulation class is B, and the device is process sealed.
Mounting Type: Through Hole, Coil Voltage: 48VDC, Contact Form: SPDT (1 Form C), Contact Rating: 30A, Switching Voltage: 110VDC, Coil Type: Non-Latching, Features: 30A Economical Version, Termination Style: Low Profile, PC Pin & Quick Connect, Seal Rating: Process Sealed, Coil Insulation: B Class, Must Operate Voltage: 36 VDC, Must Release Voltage: 4.8 VDC, Operate Time: 15ms, Release Time: 10ms, Operating Temperature: -55°C to +125°C, Contact Material: AgCdO, Relay Type: General Purpose, Coil Power: .6W
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 1204-J115F2E1CL48DSX.6BC |
| Product Name | General Purpose Relays |
| Relay Type | General |
| Mounting | Socket or Plug-in Style |
| Poles | Single Pole (SP) |
| Throw | Double Throw |
| Features | Sealed Relay |