The J115F2E is a general purpose relay with a SPDT contact arrangement, designed for high current switching applications. It has a compact size of 31.9 mm x 26.8 mm x 28.1 mm and weighs 37 g. The relay is sealed, features a .9W DC coil rated at 24V, and uses AgCdO contact material. It supports a contact rating of 30A at 240VAC and 20A at 240VAC for the normally closed contact, with a maximum switching voltage of 277VAC and 110VDC. The coil operates with a pick-up voltage of 18VDC and a release voltage of 2.4VDC. It meets a dielectric strength of 2500V rms between coil and contact, and 1500V rms between contacts. The relay is rated for an operating temperature range of -40°C to +85°C under B Class insulation, with a mechanical life of 10 million cycles and an electrical life of 100,000 cycles at rated load.
Mounting Type: Through Hole, Coil Voltage: 24VDC, Contact Form: SPDT (1 Form C), Contact Rating: 30A, Switching Voltage: 110VDC, Coil Type: Non-Latching, Features: 30A Economical Version, Termination Style: Low Profile, PC Pin & Quick Connect, Seal Rating: Process Sealed, Coil Insulation: B Class, Must Operate Voltage: 18 VDC, Must Release Voltage: 2.4 VDC, Operate Time: 15ms, Release Time: 10ms, Operating Temperature: -55°C to +125°C, Contact Material: AgCdO, Relay Type: General Purpose, Coil Power: .9W
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 1204-J115F2E1CL24DXX.9BC |
| Product Name | General Purpose Relays |
| Relay Type | General |
| Mounting | Socket or Plug-in Style |
| Poles | Single Pole (SP) |
| Throw | Double Throw |
| Features | Sealed Relay |