The J115F2E series is a general purpose relay with a 30A contact rating for normally open contacts and 20A for normally closed, designed for resistive loads up to 840W and 7200VA, with contact materials of AgSnO₂ or AgCdO. It features a 12VDC coil consuming 0.9W, with a pick-up voltage of 9VDC and release voltage of 1.2VDC, operate time of 15ms, and release time of 10ms. The relay is sealed, has F-class insulation, and measures 31.9 x 26.8 x 28.1 mm with a low profile and quick-connect terminals. It operates from -55°C to +125°C and meets mechanical and electrical life ratings of 10M and 100K cycles respectively, with shock resistance of 200m/s² for 11ms and vibration resistance up to 1.50mm double amplitude from 10 to 40Hz.
Mounting Type: Through Hole, Coil Voltage: 12VDC, Contact Form: SPDT (1 Form C), Contact Rating: 30A, Switching Voltage: 110VDC, Coil Type: Non-Latching, Features: 30A Economical Version, Termination Style: Low Profile, PC Pin & Quick Connect, Seal Rating: Process Sealed, Coil Insulation: F Class, Must Operate Voltage: 9 VDC, Must Release Voltage: 1.2 VDC, Operate Time: 15ms, Release Time: 10ms, Operating Temperature: -55°C to +125°C, Contact Material: AgCdO, Relay Type: General Purpose, Coil Power: .9W
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 1204-J115F2E1CL12DSX.9FC |
| Product Name | General Purpose Relays |
| Relay Type | General |
| Mounting | Socket or Plug-in Style |
| Poles | Single Pole (SP) |
| Throw | Double Throw |
| Features | Sealed Relay |