The J115F2E is a general-purpose relay with a SPDT contact arrangement, designed for switching applications up to 30A at 240VAC or 14VDC. It measures 31.9 x 26.8 x 28.1 mm and weighs 37 g, with a standard profile and sealed construction. The relay has a 12VDC coil with 0.6W power consumption, operates within a temperature range of -55°C to +125°C, and meets B-class insulation standards. Contact material is AgSnO₂, with an initial contact resistance below 30 milliohms. It supports a maximum switching voltage of 277VAC and 110VDC, with an electrical life of 100,000 cycles at rated load and mechanical life of 10 million cycles. Shock resistance is 200 m/s² for 11 ms, and vibration resistance is 1.50 mm double amplitude from 10 to 40 Hz.
Mounting Type: Through Hole, Coil Voltage: 12VDC, Contact Form: SPDT (1 Form C), Contact Rating: 30A, Switching Voltage: 110VDC, Coil Type: Non-Latching, Features: 30A Economical Version, Termination Style: Low Profile, PC Pin & Quick Connect, Seal Rating: Process Sealed, Coil Insulation: B Class, Must Operate Voltage: 9 VDC, Must Release Voltage: 1.2 VDC, Operate Time: 15ms, Release Time: 10ms, Operating Temperature: -55°C to +125°C, Contact Material: AgSnO2, Relay Type: General Purpose, Coil Power: .6W
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 1204-J115F2E1CL12DSX.6BZ |
| Product Name | General Purpose Relays |
| Relay Type | General |
| Mounting | Socket or Plug-in Style |
| Poles | Single Pole (SP) |
| Throw | Double Throw |
| Features | Sealed Relay |