The J115F2E series is a general-purpose relay with a SPDT contact arrangement, designed for 30A switching at 240VAC and 14VDC. It has a 0.6W DC coil, operates at 110VDC, and meets F Class insulation with an operating temperature range of -55°C to +125°C. The relay features AgCdO contacts, a sealed profile, and dimensions of 31.9 mm × 26.8 mm × 28.1 mm. It supports mechanical life of 10 million cycles and electrical life of 100,000 cycles at rated load.
Mounting Type: Through Hole, Coil Voltage: 110VDC, Contact Form: SPDT (1 Form C), Contact Rating: 30A, Switching Voltage: 110VDC, Coil Type: Non-Latching, Features: 30A Economical Version, Termination Style: Low Profile, PC Pin & Quick Connect, Seal Rating: Process Sealed, Coil Insulation: F Class, Must Operate Voltage: 82.5 VDC, Must Release Voltage: 11 VDC, Operate Time: 15ms, Release Time: 10ms, Operating Temperature: -55°C to +125°C, Contact Material: AgCdO, Relay Type: General Purpose, Coil Power: .6W
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 1204-J115F2E1CL110DXX.6FC |
| Product Name | General Purpose Relays |
| Relay Type | General |
| Mounting | Socket or Plug-in Style |
| Poles | Single Pole (SP) |
| Throw | Double Throw |
| Features | Sealed Relay |