The J115F2E is a general purpose relay with a SPST normally open contact arrangement, rated for 30A at 240VAC and 14VDC, featuring AgCdO contact material and a 0.6W DC coil. It measures 31.9 x 26.8 x 28.1 mm and uses quick connect terminals. The relay operates with a 5VDC coil, has a 3.75VDC pick-up voltage, and a 0.5VDC release voltage. It supports an operating temperature range of -55°C to +125°C under F Class and -40°C to +85°C under B Class, with B Class insulation. Electrical life is rated at 100K cycles under rated load, with a mechanical life of 10M cycles. The device is sealed, satisfies UL and TÜV contact ratings, and meets shock resistance of 200m/s² for 11 ms and vibration resistance of 1.50mm double amplitude from 10 to 40 Hz.
Mounting Type: Through Hole, Coil Voltage: 5VDC, Contact Form: SPST NO (1 Form A), Contact Rating: 30A, Switching Voltage: 110VDC, Coil Type: Non-Latching, Features: 30A Economical Version, Termination Style: PC Pin & Quick Connect, High Dielectric, Seal Rating: Process Sealed, Coil Insulation: B Class, Must Operate Voltage: 3.75 VDC, Must Release Voltage: 0.5 VDC, Operate Time: 15ms, Release Time: 10ms, Operating Temperature: -55°C to +125°C, Contact Material: AgCdO, Relay Type: General Purpose, Coil Power: .6W
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 1204-J115F2E1AS5DXX.6BC |
| Product Name | General Purpose Relays |
| Relay Type | General |
| Mounting | Socket or Plug-in Style |
| Poles | Single Pole (SP) |
| Throw | Single Throw |
| Features | Sealed Relay |