The J115F2E is a general-purpose relay with a SPST normally open contact arrangement, rated for 30A at 240VAC and 14VDC, featuring a 0.9W coil operating at 48VDC. It has a F Class insulation rating, AgSnO2 contacts, and is sealed. The relay measures 31.9 x 26.8 x 28.1 mm and weighs 37g. It operates from -55°C to +125°C and meets dielectric strength ratings of 2500V rms between coil and contact and 1500V rms between contacts. Mechanical life is 10 million cycles, and electrical life under rated load is 100,000 cycles average. The relay has operate and release times of 4.8 ms and 2.4 ms respectively at rated coil voltage.
Mounting Type: Through Hole, Coil Voltage: 48VDC, Contact Form: SPST NO (1 Form A), Contact Rating: 30A, Switching Voltage: 110VDC, Coil Type: Non-Latching, Features: 30A Economical Version, Termination Style: PC Pin & Quick Connect, High Dielectric, Seal Rating: Process Sealed, Coil Insulation: F Class, Must Operate Voltage: 36 VDC, Must Release Voltage: 4.8 VDC, Operate Time: 15ms, Release Time: 10ms, Operating Temperature: -55°C to +125°C, Contact Material: AgSnO2, Relay Type: General Purpose, Coil Power: .9W
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 1204-J115F2E1AS48DXX.9FZ |
| Product Name | General Purpose Relays |
| Relay Type | General |
| Mounting | Socket or Plug-in Style |
| Poles | Single Pole (SP) |
| Throw | Single Throw |
| Features | Sealed Relay |