The J115F2E is a general-purpose relay with a SPST normally open contact arrangement, rated for 30 A at 240 VAC and 14 VDC, and 20 A at 240 VAC and 14 VDC for the normally closed contact. It features a 0.9 W DC coil rated at 48 V, with a pick-up voltage of 36 V and release voltage of 4.8 V. The relay has a compact size of 31.9 × 26.8 × 28.1 mm, a mechanical life of 10 million cycles, and an electrical life of 100,000 cycles at rated load. It is sealed, meets F-class insulation, and operates from -55°C to +125°C. Contact material is AgSnO₂ or AgCdO. The terminal style includes quick connect. Dielectric strength is 2500 V rms between coil and contacts, and 1500 V rms between contacts.
Mounting Type: Through Hole, Coil Voltage: 48VDC, Contact Form: SPST NO (1 Form A), Contact Rating: 30A, Switching Voltage: 110VDC, Coil Type: Non-Latching, Features: 30A Economical Version, Termination Style: PC Pin & Quick Connect, High Dielectric, Seal Rating: Process Sealed, Coil Insulation: F Class, Must Operate Voltage: 36 VDC, Must Release Voltage: 4.8 VDC, Operate Time: 15ms, Release Time: 10ms, Operating Temperature: -55°C to +125°C, Contact Material: AgCdO, Relay Type: General Purpose, Coil Power: .9W
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 1204-J115F2E1AS48DXX.9FC |
| Product Name | General Purpose Relays |
| Relay Type | General |
| Mounting | Socket or Plug-in Style |
| Poles | Single Pole (SP) |
| Throw | Single Throw |
| Features | Sealed Relay |