Aratas America LLC Slide Switch,straight,dpst,on-Off,number Of Positions Omron Electronic Components A6D-2103

Description
Slide Switch,STRAIGHT,DPST ,ON-OFF,Number Of Positions:2,PC TAIL Terminal,PCB Hole Count:4
Description
Slide Switch,STRAIGHT,DPST ,ON-OFF,Number Of Positions:2,PC TAIL Terminal,PCB Hole Count:4
Datasheet
Datasheet Summary
Powered by GS/AI

A6D-2103 is a top-actuated, 2-pole, sealed DIP switch with a raised actuator, designed for PCB mounting and offering IP64 protection against dust and water ingress. It features gold-plated twin contacts and a self-cleaning mechanism, with a switching capacity of 30 mA at 30 VDC and a minimum permissible load of 10 µA at 3.5 VDC. The switch has a contact resistance of 100 MΩ max., an insulation resistance of 10 MΩ min., and a dielectric strength of 500 VAC for one minute. Operating force ranges from 30 to 500 gf, and it operates reliably from -20°C to 70°C at up to 60% RH. Mechanical service life is 5,000 operations minimum. Dimensions are 7.1 mm in length, with a 2.54 mm pitch, and it weighs 0.28 g. The switch is RoHS compliant and not suitable for water washing.

Datasheet Summary
Powered by GS/AI

A6D-2103 is a top-actuated, 2-pole, sealed DIP switch with a raised actuator, designed for PCB mounting and offering IP64 protection against dust and water ingress. It features gold-plated twin contacts and a self-cleaning mechanism, with a switching capacity of 30 mA at 30 VDC and a minimum permissible load of 10 µA at 3.5 VDC. The switch has a contact resistance of 100 MΩ max., an insulation resistance of 10 MΩ min., and a dielectric strength of 500 VAC for one minute. Operating force ranges from 30 to 500 gf, and it operates reliably from -20°C to 70°C at up to 60% RH. Mechanical service life is 5,000 operations minimum. Dimensions are 7.1 mm in length, with a 2.54 mm pitch, and it weighs 0.28 g. The switch is RoHS compliant and not suitable for water washing.

Suppliers

Company
Product
Description
Supplier Links
Slide Switch,straight,dpst,on-Off,number Of Positions Omron Electronic Components - 89C3897 - Newark, An Avnet Company
Chicago, IL, United States
Slide Switch,straight,dpst,on-Off,number Of Positions Omron Electronic Components
89C3897
Slide Switch,straight,dpst,on-Off,number Of Positions Omron Electronic Components 89C3897
Slide Switch,STRAIGHT,DPST ,ON-OFF,Number Of Positions:2,PC TAIL Terminal,PCB Hole Count:4

Slide Switch,STRAIGHT,DPST,ON-OFF,Number Of Positions:2,PC TAIL Terminal,PCB Hole Count:4

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electromechanical Relays
Product Number 89C3897
Product Name Slide Switch,straight,dpst,on-Off,number Of Positions Omron Electronic Components
Unlock Full Specs
to access all available technical data

Similar Products

Signal Relays - 1-1393810-4 - TE Connectivity
Specs
Poles Double Pole (DP)
Number if >4 2 #
Approvals Not Yet Reviewed for EU ELV; RoHS
View Details
2 suppliers
Power Relays - FTR-F3 5A, TV-5 (ATEX) - FCL Components America
Specs
Relay Type High Voltage Relay
Mounting TH
View Details
Type 38.01 - Relay Interface Module - 380170120050 - Finder S.p.A. con unico socio
Specs
Mounting Socket or Plug-in Style
Throw Double Throw
Approvals CE-2, IMQ-grande, EAC-1, CSA, cRUus, ukca, RINA
View Details
400A/500A Latching DC contactor - CHDC-D400/500SL/SLA Series - Churod Americas, Inc.
Specs
Mounting Panel
Poles Single Pole (SP)
Throw Single Throw
View Details