The J115F2E is a general-purpose relay with a SPST NO contact arrangement, rated for 30A at 240VAC and 14VDC, and a 48VDC coil with 0.9W power consumption. It features a sealed design, B-class insulation, and AgCdO contact material. The unit measures 31.9 mm x 26.8 mm x 28.1 mm and weighs 37g. It operates from -55°C to +125°C (F-class), with a mechanical life of 10 million cycles and an electrical life of 100,000 cycles at rated load. Contact resistance is less than 30 milliohms initial, with dielectric strength of 2500V rms between coil and contact. Shock and vibration resistance are rated at 200m/s² and 1.50mm double amplitude 10-40Hz, respectively.
Mounting Type: Through Hole, Coil Voltage: 48VDC, Contact Form: SPST NO (1 Form A), Contact Rating: 30A, Switching Voltage: 110VDC, Coil Type: Non-Latching, Features: 30A Economical Version, Termination Style: PC Pin & Quick Connect, Seal Rating: Process Sealed, Coil Insulation: B Class, Must Operate Voltage: 36 VDC, Must Release Voltage: 4.8 VDC, Operate Time: 15ms, Release Time: 10ms, Operating Temperature: -55°C to +125°C, Contact Material: AgCdO, Relay Type: General Purpose, Coil Power: .9W
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 1204-J115F2E1AS48DSX.9BC |
| Product Name | General Purpose Relays |
| Relay Type | General |
| Mounting | Socket or Plug-in Style |
| Poles | Single Pole (SP) |
| Throw | Single Throw |
| Features | Sealed Relay |