The J115F2E is a general purpose relay with a SPST NO contact arrangement, rated for 30A at 240VAC and 14VDC, and features a 0.6W DC coil. It has a 48VDC coil voltage, F-class insulation, and is process sealed. The relay measures 31.9 x 26.8 x 28.1 mm and weighs 37g. Contact material is AgCdO. Operating temperature range is -55°C to +125°C for F-class, with a mechanical life of 10 million cycles and an electrical life of 100,000 cycles at rated load. It meets dielectric strength ratings of 2500V rms between coil and contact, and 1500V rms between contacts. Shock resistance is 200 m/s² for 11 ms, and vibration resistance is 1.50 mm double amplitude from 10 to 40 Hz.
Mounting Type: Through Hole, Coil Voltage: 48VDC, Contact Form: SPST NO (1 Form A), Contact Rating: 30A, Switching Voltage: 110VDC, Coil Type: Non-Latching, Features: 30A Economical Version, Termination Style: PC Pin & Quick Connect, Seal Rating: Process Sealed, Coil Insulation: F Class, Must Operate Voltage: 36 VDC, Must Release Voltage: 4.8 VDC, Operate Time: 15ms, Release Time: 10ms, Operating Temperature: -55°C to +125°C, Contact Material: AgCdO, Relay Type: General Purpose, Coil Power: .6W
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 1204-J115F2E1AS48DSX.6FC |
| Product Name | General Purpose Relays |
| Relay Type | General |
| Mounting | Socket or Plug-in Style |
| Poles | Single Pole (SP) |
| Throw | Single Throw |
| Features | Sealed Relay |