The J115F2E is a general purpose relay with a SPST normally open contact arrangement, rated for 30A at 240VAC and 14VDC, featuring an AgSnO2 contact material and a .9W 24VDC coil. It has a sealed design, F-class insulation, and measures 31.9 mm × 26.8 mm × 28.1 mm. The relay supports operating temperatures from -55°C to +125°C, with a mechanical life of 10 million cycles and an electrical life of 100,000 cycles at rated load. It meets a dielectric strength of 2500V rms between coil and contact, and resists shock up to 200 m/s² and vibration at 1.50 mm double amplitude from 10 to 40 Hz.
Mounting Type: Through Hole, Coil Voltage: 24VDC, Contact Form: SPST NO (1 Form A), Contact Rating: 30A, Switching Voltage: 110VDC, Coil Type: Non-Latching, Features: 30A Economical Version, Termination Style: PC Pin & Quick Connect, High Dielectric, Seal Rating: Process Sealed, Coil Insulation: F Class, Must Operate Voltage: 18 VDC, Must Release Voltage: 2.4 VDC, Operate Time: 15ms, Release Time: 10ms, Operating Temperature: -55°C to +125°C, Contact Material: AgSnO2, Relay Type: General Purpose, Coil Power: .9W
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 1204-J115F2E1AS24DXX.9FZ |
| Product Name | General Purpose Relays |
| Relay Type | General |
| Mounting | Socket or Plug-in Style |
| Poles | Single Pole (SP) |
| Throw | Single Throw |
| Features | Sealed Relay |