Mounting Type: Through Hole, Coil Voltage: 24VDC, Contact Form: SPST NO (1 Form A), Contact Rating: 30A, Switching Voltage: 110VDC, Coil Type: Non-Latching, Features: 30A Economical Version, Termination Style: PC Pin & Quick Connect, Seal Rating: Process Sealed, Coil Insulation: F Class, Must Operate Voltage: 18 VDC, Must Release Voltage: 2.4 VDC, Operate Time: 15ms, Release Time: 10ms, Operating Temperature: -55°C to +125°C, Contact Material: AgSnO2, Relay Type: General Purpose, Coil Power: .9W
RELAY GEN PURPOSE SPST N.O. 30A
| New Yorker Electronics Co., Inc. | DigiKey | |
|---|---|---|
| Product Category | Electromechanical Relays | Electromechanical Relays |
| Product Number | 1204-J115F2E1AS24DSX.9FZ | 2449-J115F2E1AS24DSX.9FZ-ND |
| Product Name | General Purpose Relays | Power Relays, Over 2 Amps |
| Relay Type | General | General |
| Mounting | Socket or Plug-in Style | Socketable |
| Poles | Single Pole (SP) | Single Pole (SP) |
| Throw | Single Throw | Single Throw |
| Features | Sealed Relay |