The J115F2E series is a general purpose relay with a SPST NO contact arrangement, rated for 30A at 240VAC and 14VDC, and a 0.9W DC coil. It has a compact size of 31.9 x 26.8 x 28.1 mm, weighs 37 g, and uses AgCdO contact material. The relay operates with a 5VDC coil, has a must-operate voltage of 3.75 VDC, operates in 15 ms, and releases in 10 ms. It supports an operating temperature range of -55°C to +125°C (F Class) and offers high dielectric strength, mechanical life of 10 million cycles, and electrical life of 100,000 cycles at rated load. The unit has a no-cover, non-sealed design.
Mounting Type: Through Hole, Coil Voltage: 5VDC, Contact Form: SPST NO (1 Form A), Contact Rating: 30A, Switching Voltage: 110VDC, Coil Type: Non-Latching, Features: 30A Economical Version, Termination Style: PC Pin & Quick Connect, High Dielectric, Seal Rating: No Cover, Coil Insulation: F Class, Must Operate Voltage: 3.75 VDC, Must Release Voltage: 0.5 VDC, Operate Time: 15ms, Release Time: 10ms, Operating Temperature: -55°C to +125°C, Contact Material: AgCdO, Relay Type: General Purpose, Coil Power: .9W
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 1204-J115F2E1AN5DXX.9FC |
| Product Name | General Purpose Relays |
| Relay Type | General |
| Mounting | Socket or Plug-in Style |
| Poles | Single Pole (SP) |
| Throw | Single Throw |
| Operating Temp | -67 to 257 F (-55 to 125 C) |