The J115F2E is a general purpose relay with a SPST NO contact arrangement, designed for economical high-current switching up to 30A at 240VAC or 14VDC. It features a 0.6W DC coil rated for 5V operation, with a pick-up voltage of 3.75VDC and a release voltage of 0.5VDC. The relay has a compact size of 31.9 x 26.8 x 28.1 mm and is non-sealed with a PC pin and quick connect termination. It meets F-class insulation, operates from -55°C to +125°C, and has a contact material of AgCdO. The relay supports a maximum switching voltage of 110VDC and a switching power of 7200VA.
Mounting Type: Through Hole, Coil Voltage: 5VDC, Contact Form: SPST NO (1 Form A), Contact Rating: 30A, Switching Voltage: 110VDC, Coil Type: Non-Latching, Features: 30A Economical Version, Termination Style: PC Pin & Quick Connect, High Dielectric, Seal Rating: No Cover, Coil Insulation: F Class, Must Operate Voltage: 3.75 VDC, Must Release Voltage: 0.5 VDC, Operate Time: 15ms, Release Time: 10ms, Operating Temperature: -55°C to +125°C, Contact Material: AgCdO, Relay Type: General Purpose, Coil Power: .6W
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 1204-J115F2E1AN5DXX.6FC |
| Product Name | General Purpose Relays |
| Relay Type | General |
| Mounting | Socket or Plug-in Style |
| Poles | Single Pole (SP) |
| Throw | Single Throw |
| Operating Temp | -67 to 257 F (-55 to 125 C) |