The J115F2E is a general purpose relay with a SPST NO contact arrangement, designed for heavy-duty switching applications with a contact rating of 30A at 240VAC and 14VDC. It has a standard profile, non-sealed design, and a 24VDC coil with 0.9W power consumption. The relay is packaged in a 31.9 x 26.8 x 28.1 mm case with PC pin and quick connect terminals, and features F-class insulation. Operating temperature ranges from -55°C to +125°C, with a mechanical life of 10 million cycles and an electrical life of 100,000 cycles under rated load. Contact material is AgCdO, with a contact resistance below 30 milliohms initial. Dielectric strength is 2500V rms between coil and contact, and 1500V rms between contacts. Shock resistance is 200m/s² for 11 ms, and vibration resistance is 1.50mm double amplitude from 10 to 40 Hz.
Mounting Type: Through Hole, Coil Voltage: 24VDC, Contact Form: SPST NO (1 Form A), Contact Rating: 30A, Switching Voltage: 110VDC, Coil Type: Non-Latching, Features: 30A Economical Version, Termination Style: PC Pin & Quick Connect, High Dielectric, Seal Rating: No Cover, Coil Insulation: F Class, Must Operate Voltage: 18 VDC, Must Release Voltage: 2.4 VDC, Operate Time: 15ms, Release Time: 10ms, Operating Temperature: -55°C to +125°C, Contact Material: AgCdO, Relay Type: General Purpose, Coil Power: .9W
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 1204-J115F2E1AN24DXX.9FC |
| Product Name | General Purpose Relays |
| Relay Type | General |
| Mounting | Socket or Plug-in Style |
| Poles | Single Pole (SP) |
| Throw | Single Throw |
| Operating Temp | -67 to 257 F (-55 to 125 C) |