The J115F2E is a general-purpose relay with a SPST NO contact arrangement, rated for 30A at 240VAC and 14VDC, and features a .9W DC coil. It has a sealed design with F-class insulation, operates from -55°C to +125°C, and measures 31.9 x 26.8 x 28.1 mm. The relay has a contact resistance below 30 milliohms, a dielectric strength of 2500V rms between coil and contact, and supports 30A maximum switching current. Mechanical life is rated at 10 million cycles and electrical life at 100,000 cycles under rated load. The termination style includes quick-connect terminals and PCB pins, and it meets vibration and shock resistance standards of 1.50mm at 10-40Hz and 200m/s² for 11ms.
Mounting Type: Through Hole, Coil Voltage: 9VDC, Contact Form: SPST NO (1 Form A), Contact Rating: 30A, Switching Voltage: 110VDC, Coil Type: Non-Latching, Features: 30A Economical Version, Termination Style: Low Profile, PC Pin & Quick Connect, Seal Rating: Process Sealed, Coil Insulation: F Class, Must Operate Voltage: 6.75 VDC, Must Release Voltage: 0.9 VDC, Operate Time: 15ms, Release Time: 10ms, Operating Temperature: -55°C to +125°C, Contact Material: AgCdO, Relay Type: General Purpose, Coil Power: .9W
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 1204-J115F2E1AL9DXX.9FC |
| Product Name | General Purpose Relays |
| Relay Type | General |
| Mounting | Socket or Plug-in Style |
| Poles | Single Pole (SP) |
| Throw | Single Throw |
| Features | Sealed Relay |