The J115F2E is a general purpose relay with a SPST NO contact arrangement, rated for 30A at 240VAC and 14VDC, featuring a .9W DC coil, B-class insulation, and AgCdO contact material. It has a sealed design and a physical footprint of 31.9 x 26.8 x 28.1 mm. The relay supports a 5VDC coil voltage with a pull-in voltage of 3.75VDC and a release voltage of 0.5VDC, operates in 15ms, and releases in 10ms. It meets a dielectric strength of 2500V rms between coil and contact, and 1500V rms between contacts, with an operating temperature range of -55°C to +125°C. Mechanical life is 10 million cycles, and electrical life is 100,000 cycles at rated load.
Mounting Type: Through Hole, Coil Voltage: 5VDC, Contact Form: SPST NO (1 Form A), Contact Rating: 30A, Switching Voltage: 110VDC, Coil Type: Non-Latching, Features: 30A Economical Version, Termination Style: Low Profile, PC Pin & Quick Connect, Seal Rating: Process Sealed, Coil Insulation: B Class, Must Operate Voltage: 3.75 VDC, Must Release Voltage: 0.5 VDC, Operate Time: 15ms, Release Time: 10ms, Operating Temperature: -55°C to +125°C, Contact Material: AgCdO, Relay Type: General Purpose, Coil Power: .9W
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 1204-J115F2E1AL5DXX.9BC |
| Product Name | General Purpose Relays |
| Relay Type | General |
| Mounting | Socket or Plug-in Style |
| Poles | Single Pole (SP) |
| Throw | Single Throw |
| Features | Sealed Relay |