The J115F2E series is a general-purpose relay with a SPST-NO contact configuration, rated for 30A at 240VAC and 14VDC, featuring AgSnO2 contact material and a 0.6W DC coil. It has a 31.9 x 26.8 x 28.1 mm footprint, operates from -55°C to +125°C, and meets insulation resistance of 100MΩ at 500VDC with a dielectric strength of 2500Vrms coil-to-contact. The relay supports mechanical life of 10M cycles and electrical life of 100K cycles at rated load. It is sealed, uses a low-profile design, and includes quick-connect terminals. The coil pick-up voltage is 3.75VDC and release voltage is 0.5VDC for the 5VDC variant, with an operate time of 15ms and release time of 10ms.
Mounting Type: Through Hole, Coil Voltage: 5VDC, Contact Form: SPST NO (1 Form A), Contact Rating: 30A, Switching Voltage: 110VDC, Coil Type: Non-Latching, Features: 30A Economical Version, Termination Style: Low Profile, PC Pin & Quick Connect, Seal Rating: Process Sealed, Coil Insulation: B Class, Must Operate Voltage: 3.75 VDC, Must Release Voltage: 0.5 VDC, Operate Time: 15ms, Release Time: 10ms, Operating Temperature: -55°C to +125°C, Contact Material: AgSnO2, Relay Type: General Purpose, Coil Power: .6W
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 1204-J115F2E1AL5DXX.6BZ |
| Product Name | General Purpose Relays |
| Relay Type | General |
| Mounting | Socket or Plug-in Style |
| Poles | Single Pole (SP) |
| Throw | Single Throw |
| Features | Sealed Relay |