The J115F2E is a general purpose relay with a SPST NO contact arrangement, rated for 30A at 240VAC and 14VDC, featuring a 0.6W DC coil, B-class insulation, and a sealed design. It measures 31.9 x 26.8 x 28.1 mm and weighs 37g. The relay supports operating temperatures from -55°C to +125°C and meets dielectric strength ratings of 2500V rms between coil and contact, and 1500V rms between contacts. Contact material is AgCdO, with an initial contact resistance under 30 milliohms. Mechanical life is rated at 10 million cycles, and electrical life at 100,000 cycles under rated load. Shock and vibration resistance are rated at 200 m/s² for 11 ms and 1.50 mm double amplitude from 10 to 40 Hz respectively.
Mounting Type: Through Hole, Coil Voltage: 5VDC, Contact Form: SPST NO (1 Form A), Contact Rating: 30A, Switching Voltage: 110VDC, Coil Type: Non-Latching, Features: 30A Economical Version, Termination Style: Low Profile, PC Pin & Quick Connect, Seal Rating: Process Sealed, Coil Insulation: B Class, Must Operate Voltage: 3.75 VDC, Must Release Voltage: 0.5 VDC, Operate Time: 15ms, Release Time: 10ms, Operating Temperature: -55°C to +125°C, Contact Material: AgCdO, Relay Type: General Purpose, Coil Power: .6W
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 1204-J115F2E1AL5DXX.6BC |
| Product Name | General Purpose Relays |
| Relay Type | General |
| Mounting | Socket or Plug-in Style |
| Poles | Single Pole (SP) |
| Throw | Single Throw |
| Features | Sealed Relay |