The J115F2E is a general purpose relay with a SPST NO (1A) contact arrangement, rated for 30A at 240VAC and 14VDC, using AgSnO2 contact material. It features a standard profile, sealed construction, and a 0.9W DC coil operating at 5V. The relay measures 31.9 x 26.8 x 28.1 mm and weighs 37g. It supports an operating temperature range of -55°C to +125°C with B-class insulation, and meets mechanical and electrical life ratings of 10M and 100K cycles respectively. Shock and vibration resistance are rated at 200m/s² and 1.50mm amplitude from 10 to 40Hz.
Mounting Type: Through Hole, Coil Voltage: 5VDC, Contact Form: SPST NO (1 Form A), Contact Rating: 30A, Switching Voltage: 110VDC, Coil Type: Non-Latching, Features: 30A Economical Version, Termination Style: Low Profile, PC Pin & Quick Connect, Seal Rating: Process Sealed, Coil Insulation: B Class, Must Operate Voltage: 3.75 VDC, Must Release Voltage: 0.5 VDC, Operate Time: 15ms, Release Time: 10ms, Operating Temperature: -55°C to +125°C, Contact Material: AgSnO2, Relay Type: General Purpose, Coil Power: .9W
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 1204-J115F2E1AL5DSX.9BZ |
| Product Name | General Purpose Relays |
| Relay Type | General |
| Mounting | Socket or Plug-in Style |
| Poles | Single Pole (SP) |
| Throw | Single Throw |
| Features | Sealed Relay |