The J115F2E is a general purpose relay with a SPST NO contact arrangement, rated for 30A at 240VAC and 14VDC, featuring a 12VDC coil with 0.9W power consumption, sealed construction, and B-class insulation. It measures 31.9 x 26.8 x 28.1 mm and has a weight of 37g. The relay supports an operating temperature range of -55°C to +125°C and meets dielectric strength ratings of 2500V rms between coil and contacts and 1500V rms between contacts. Contact material is AgCdO, with an initial contact resistance below 30 milliohms. The relay operates in 9.00ms and releases in 1.2ms. Terminal type includes quick connect and pc pins, with thermoplastic packaging that meets solderability requirements at 260°C for 5 seconds.
Mounting Type: Through Hole, Coil Voltage: 12VDC, Contact Form: SPST NO (1 Form A), Contact Rating: 30A, Switching Voltage: 110VDC, Coil Type: Non-Latching, Features: 30A Economical Version, Termination Style: Low Profile, PC Pin & Quick Connect, Seal Rating: Process Sealed, Coil Insulation: B Class, Must Operate Voltage: 9 VDC, Must Release Voltage: 1.2 VDC, Operate Time: 15ms, Release Time: 10ms, Operating Temperature: -55°C to +125°C, Contact Material: AgCdO, Relay Type: General Purpose, Coil Power: .9W
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 1204-J115F2E1AL12DXX.9BC |
| Product Name | General Purpose Relays |
| Relay Type | General |
| Mounting | Socket or Plug-in Style |
| Poles | Single Pole (SP) |
| Throw | Single Throw |
| Features | Sealed Relay |