The J115F2 series is a general purpose relay with a SPDT contact arrangement, housed in a 31.9 x 26.8 x 28.1 mm case weighing 35 g. It is sealed, F-class rated to UL E197852, and certified by UL/CUL and TÜV. Contact ratings reach 40 A at 277 VAC or 110 VDC, with a maximum switching power of 9600 VA and 1120 W. For a 48 VDC coil, power is 36 W, operate time is 4.8 ms, and release time is 0.9 ms. Shock resistance is 200 m/s² for 11 ms; vibration resistance is 1.50 mm double amplitude from 10 to 40 Hz. Operating temperature ranges from -55°C to +125°C. Contact material is AgSnO₂In₂O₃. Mechanical life is 10 million cycles, electrical life 100,000 cycles at rated load.
Mounting Type: Through Hole, Coil Voltage: 48VDC, Contact Form: SPDT (1 Form C), Contact Rating: 40A, Switching Voltage: 110VDC, Coil Current: 119mA, Coil Type: Non-Latching, Features: Low Profile, Termination Style: PC Pin & Quick Connect, Seal Rating: Process Sealed, Coil Insulation: F Class, Must Operate Voltage: 36 VDC, Must Release Voltage: 4.8 VDC, Operate Time: 15ms, Release Time: 10ms, Operating Temperature: -55°C to +125°C, Contact Material: AgSnO2In2O3, Relay Type: General Purpose, Coil Power: .9W
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 1204-J115F21CL48VDCS.9U |
| Product Name | General Purpose Relays |
| Relay Type | General |
| Mounting | Socket or Plug-in Style |
| Poles | Single Pole (SP) |
| Throw | Double Throw |
| Features | Sealed Relay |