The J115F2 series is a general purpose relay with SPDT contact arrangement, rated for 40A at 240VAC and 14VDC, with a maximum switching power of 9600VA and 1120W. It features AgSnO2In2O3 contact material, a coil power of 0.9W for the 24VDC variant, and a compact size of 31.9 x 26.8 x 28.1 mm. The relay is UL F class rated with TÜV and CUL certification, operates from -55°C to +125°C, and has a mechanical life of 10 million cycles. The part has a low profile and no cover, as specified by the 'L' and 'N' options in the ordering code.
Mounting Type: Through Hole, Coil Voltage: 24VDC, Contact Form: SPDT (1 Form C), Contact Rating: 40A, Switching Voltage: 110VDC, Coil Current: 119mA, Coil Type: Non-Latching, Features: Low Profile, No Cover, Termination Style: PC Pin & Quick Connect, Coil Insulation: F Class, Must Operate Voltage: 18 VDC, Must Release Voltage: 2.4 VDC, Operate Time: 15ms, Release Time: 10ms, Operating Temperature: -55°C to +125°C, Contact Material: AgSnO2, Relay Type: General Purpose, Coil Power: .9W
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 1204-J115F21CL24VDCN.9 |
| Product Name | General Purpose Relays |
| Relay Type | General |
| Mounting | Socket or Plug-in Style |
| Poles | Single Pole (SP) |
| Throw | Double Throw |
| Operating Temp | -67 to 257 F (-55 to 125 C) |