The J115F2 series is a general purpose relay with a SPDT (1C) contact arrangement, designed for switching applications with contact ratings up to 40A at 240VAC and 110VDC. It features a low-profile design, sealed construction, and contact material AgSnO2In2O3. The relay measures 31.9 x 26.8 x 28.1 mm, weighs 35 g, and supports coil voltages including 240VAC with a coil power of 2VA. It is UL F class rated, meets UL/CUL and TÜV certifications, and operates from -55°C to +125°C. The relay has a mechanical life of 10 million cycles and an electrical life of 100,000 cycles at rated load. Shock and vibration resistance are rated at 200 m/s² and 1.50 mm amplitude from 10 to 40 Hz, respectively.
Mounting Type: Through Hole, Coil Voltage: 240VAC, Contact Form: SPDT (1 Form C), Contact Rating: 30A, Switching Voltage: 110VDC, Coil Current: 119mA, Coil Type: Non-Latching, Features: Low Profile, Termination Style: PC Pin & Quick Connect, Seal Rating: Process Sealed, Coil Insulation: F Class, Must Operate Voltage: 180 VAC, Must Release Voltage: 72 VAC, Operate Time: 15ms, Release Time: 10ms, Operating Temperature: -55°C to +125°C, Contact Material: AgSnO2In2O3, Relay Type: General Purpose, Coil Power: 2VA
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 1204-J115F21CL240VACNU |
| Product Name | General Purpose Relays |
| Relay Type | General |
| Mounting | Socket or Plug-in Style |
| Poles | Single Pole (SP) |
| Throw | Double Throw |
| Features | Sealed Relay |