The J115F2 is a general purpose relay with a SPDT contact arrangement (1C), designed for applications requiring heavy contact load and strong shock and vibration resistance. It has a physical size of 31.9 x 26.8 x 28.1 mm and weighs 35 g. The relay is UL F class rated with UL/CUL and TÜV certification, features AgSnO2-In2O3 contact material, and supports a maximum switching current of 40 A and voltage of 277 VAC or 110 VDC. The coil is rated for 220 VAC operation with a power consumption of 165 VA, operate time of 15 ms, and release time of 10 ms. It operates within a temperature range of -55°C to +125°C and meets insulation and dielectric strength standards of 1000 MΩ min and 2500 Vrms min coil-to-contact. The relay is process sealed and utilizes PC pin termination.
Mounting Type: Through Hole, Coil Voltage: 220VAC, Contact Form: SPDT (1 Form C), Contact Rating: 30A, Switching Voltage: 110VDC, Coil Current: 119mA, Coil Type: Non-Latching, Features: Low Profile, Termination Style: PC Pin & Quick Connect, Seal Rating: Process Sealed, Coil Insulation: F Class, Must Operate Voltage: 165 VAC, Must Release Voltage: 66 VAC, Operate Time: 15ms, Release Time: 10ms, Operating Temperature: -55°C to +125°C, Contact Material: AgSnO2In2O3, Relay Type: General Purpose, Coil Power: 2VA
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 1204-J115F21CL220VACSU |
| Product Name | General Purpose Relays |
| Relay Type | General |
| Mounting | Socket or Plug-in Style |
| Poles | Single Pole (SP) |
| Throw | Double Throw |
| Features | Sealed Relay |