The J115F2 series is a general purpose relay with a SPDT (1 Form C) contact arrangement, designed for through-hole mounting with PC pin and quick connect terminations. It measures 31.9 x 26.8 x 28.1 mm and weighs 35 g. The relay is rated for 30A at 277VAC resistive load, 40A at 240VAC, and 110VDC switching voltage, with contact material AgSnO₂In₂O₃. The coil operates at 12VAC with a power consumption of 2VA, has a pick-up voltage of 9VAC, and a release voltage of 3.6VAC. Operate time is 15ms and release time is 10ms. It is sealed, UL F class rated, and meets UL/CUL and TÜV certifications. Operating temperature range is -55°C to +125°C.
Mounting Type: Through Hole, Coil Voltage: 12VAC, Contact Form: SPDT (1 Form C), Contact Rating: 30A, Switching Voltage: 110VDC, Coil Current: 119mA, Coil Type: Non-Latching, Features: Low Profile, Termination Style: PC Pin & Quick Connect, Seal Rating: Process Sealed, Coil Insulation: F Class, Must Operate Voltage: 9 VAC, Must Release Voltage: 3.6 VAC, Operate Time: 15ms, Release Time: 10ms, Operating Temperature: -55°C to +125°C, Contact Material: AgSnO2In2O3, Relay Type: General Purpose, Coil Power: 2VA
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 1204-J115F21CL12VACSU |
| Product Name | General Purpose Relays |
| Relay Type | General |
| Mounting | Socket or Plug-in Style |
| Poles | Single Pole (SP) |
| Throw | Double Throw |
| Features | Sealed Relay |