The J115F2 series is a general-purpose relay with a 50A contact rating, SPDT contact form (1C), and a sealed design. It measures 31.9 x 26.8 x 28.1 mm and weighs 35 g. The relay has a 1.5W coil operating at 5VDC, with a pick-up voltage of 3.75 VDC and a release voltage of 0.5 VDC. It operates in temperatures from -55°C to +125°C and meets F-class insulation. Contact material is AgSnO₂In₂O₃, with contact resistance under 30 milliohms. Maximum switching power is 1200W resistive and 12000VA, with a maximum switching voltage of 277VAC or 110VDC. The relay has a mechanical life of 10 million cycles and an electrical life of 100,000 cycles at rated load. It provides 2500V rms coil-to-contact dielectric strength and 1500V rms contact-to-contact strength. Shock resistance is 200 m/s² for 11 ms, and vibration resistance is 1.50 mm double amplitude from 10 to 40 Hz.
Mounting Type: Through Hole, Coil Voltage: 5VDC, Contact Form: SPDT (1 Form C), Contact Rating: 50A, Switching Voltage: 110VDC, Coil Current: 299mA, Coil Type: Non-Latching, Features: Heavy Duty, Termination Style: PC Pin & Quick Connect, Seal Rating: Process Sealed, Coil Insulation: F Class, Must Operate Voltage: 3.75 VDC, Must Release Voltage: 0.5 VDC, Operate Time: 15ms, Release Time: 10ms, Operating Temperature: -55°C to +125°C, Contact Material: AgSnO2, Relay Type: General Purpose, Coil Power: 1.5W
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 1204-J115F21CH5VDCS61.5 |
| Product Name | General Purpose Relays |
| Relay Type | General; Machine Control (Heavy Duty) Relay |
| Mounting | Socket or Plug-in Style |
| Poles | Single Pole (SP) |
| Throw | Double Throw |
| Features | Sealed Relay |