The J115F2 series is a general purpose relay with a SPDT contact configuration, rated for 50A at 277VAC resistive load and 12000VA maximum switching power. It features a sealed design, F-class coil insulation, and operates from -55°C to +125°C. The relay has a physical dimension of 31.9 x 26.8 x 28.1 mm, weighs 35g, and uses AgSnO₂In₂O₃ contact material. For the 24VAC coil variant, coil power is 2.7VA, with a pick-up voltage of 18VAC and release voltage of 7.2VAC. Operate and release times are 15ms and 10ms respectively. Terminals include quick connect contacts sized 6.35 x 0.81mm. The relay meets UL and TÜV contact ratings for resistive switching at specified currents and temperatures.
Mounting Type: Through Hole, Coil Voltage: 24VAC, Contact Form: SPDT (1 Form C), Contact Rating: 50A, Switching Voltage: 277VAC, Coil Type: Non-Latching, Features: Heavy Duty, Termination Style: PC Pin & Quick Connect, Seal Rating: Process Sealed, Coil Insulation: F Class, Must Operate Voltage: 18 VAC, Must Release Voltage: 7.2 VAC, Operate Time: 15ms, Release Time: 10ms, Operating Temperature: -55°C to +125°C, Contact Material: AgSnO2In2O3, Relay Type: General Purpose, Coil Power: 2VA
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 1204-J115F21CH24VACS6U |
| Product Name | General Purpose Relays |
| Relay Type | General; Machine Control (Heavy Duty) Relay |
| Mounting | Socket or Plug-in Style |
| Poles | Single Pole (SP) |
| Throw | Double Throw |
| Features | Sealed Relay |