The J115F2 series is a general-purpose relay with a SPDT contact arrangement, rated for 50A at 240VAC resistive load and 110VDC, featuring a sealed design and AgSnO₂In₂O₃ contact material. It has a 1.5W coil operating at 12VDC, with an operate time of 15ms and a release time of 10ms. The relay measures 31.9 x 26.8 x 28.1 mm and weighs 35g, with terminals including quick connect contacts (6.35 x 0.81 mm). It operates from -55°C to +125°C and meets F-class insulation standards. The dielectric strength is 2500V rms coil-to-contact and 1500V rms contact-to-contact. Electrical life is rated at 100K cycles at rated load, with a mechanical life of 10M cycles.
Mounting Type: Through Hole, Coil Voltage: 12VDC, Contact Form: SPDT (1 Form C), Contact Rating: 50A, Switching Voltage: 110VDC, Coil Type: Non-Latching, Features: Heavy Duty, Termination Style: PC Pin & Quick Connect, Seal Rating: Process Sealed, Coil Insulation: F Class, Must Operate Voltage: 9 VDC, Must Release Voltage: 1.2 VDC, Operate Time: 15ms, Release Time: 10ms, Operating Temperature: -55°C to +125°C, Contact Material: AgSnO2In2O3, Relay Type: General Purpose, Coil Power: .9W
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 1204-J115F21CH12VDCS6.9U |
| Product Name | General Purpose Relays |
| Relay Type | General; Machine Control (Heavy Duty) Relay |
| Mounting | Socket or Plug-in Style |
| Poles | Single Pole (SP) |
| Throw | Double Throw |
| Features | Sealed Relay |