The J115F2 series is a general purpose relay with a SPDT (1 Form C) contact arrangement, designed for switching resistive and inductive loads. It has a compact footprint of 31.9 x 26.8 x 28.1 mm and mounts via PC pins. The relay is rated for 40A switching current at 240VAC and 14VDC, with a maximum switching voltage of 277VAC and 110VDC. It features AgSnO2In2O3 contact material, a .9W coil power rating, and operates at 9VDC with a must-operate voltage of 6.75VDC and a release voltage of 0.9VDC. The coil operate and release times are 15ms and 10ms respectively. It is UL F-class and TÜV certified, with an operating temperature range of -55°C to +125°C, mechanical life of 10 million cycles, and a weight of 35g. The variant designated N has no cover.
Mounting Type: Through Hole, Coil Voltage: 9VDC, Contact Form: SPDT (1 Form C), Contact Rating: 40A, Switching Voltage: 110VDC, Coil Current: 119mA, Coil Type: Non-Latching, Features: No Cover, Termination Style: PC Pin & Quick Connect, Coil Insulation: F Class, Must Operate Voltage: 6.75 VDC, Must Release Voltage: 0.9 VDC, Operate Time: 15ms, Release Time: 10ms, Operating Temperature: -55°C to +125°C, Contact Material: AgSnO2In2O3, Relay Type: General Purpose, Coil Power: .9W
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 1204-J115F21C9VDCN.9U |
| Product Name | General Purpose Relays |
| Relay Type | General |
| Mounting | Socket or Plug-in Style |
| Poles | Single Pole (SP) |
| Throw | Double Throw |
| Operating Temp | -67 to 257 F (-55 to 125 C) |