The J115F2 series is a general purpose relay with a SPDT (1C) contact arrangement, rated for 40A at 240VAC and 14VDC, with a maximum switching power of 9600VA and switching voltage of 277VAC, 110VDC. It has a coil voltage of 9VDC, coil power of 0.9W, operate time of 15ms, and release time of 10ms. The relay is sealed, with AgSnO2In2O3 contact material, and operates from -55°C to +125°C. It measures 31.9 x 26.8 x 28.1 mm and weighs 35g. The relay is UL F class rated, UL/CUL and TÜV certified, with an insulation resistance of 1000MΩ min and dielectric strength of 2500V rms between coil and contact. It supports 10M mechanical cycles and 100K electrical cycles at rated load.
Mounting Type: Through Hole, Coil Voltage: 9VDC, Contact Form: SPDT (1 Form C), Contact Rating: 40A, Switching Voltage: 110VDC, Coil Current: 119mA, Coil Type: Non-Latching, Features: No Cover, Termination Style: PC Pin & Quick Connect, Coil Insulation: F Class, Must Operate Voltage: 6.75 VDC, Must Release Voltage: 0.9 VDC, Operate Time: 15ms, Release Time: 10ms, Operating Temperature: -55°C to +125°C, Contact Material: AgSnO2, Relay Type: General Purpose, Coil Power: .9W
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 1204-J115F21C9VDCN.9 |
| Product Name | General Purpose Relays |
| Relay Type | General |
| Mounting | Socket or Plug-in Style |
| Poles | Single Pole (SP) |
| Throw | Double Throw |
| Operating Temp | -67 to 257 F (-55 to 125 C) |