The J115F21C48VDCS.9U is a general purpose relay with a SPDT contact arrangement, 48VDC coil voltage, and a 0.9W coil power rating. It features silver tin oxide with indium oxide contact material, sealed construction, and a physical size of 31.9 × 26.8 × 28.1 mm. It is rated for 40A switching current at 240VAC or 14VDC, with maximum switching voltage of 277VAC and 110VDC. The relay meets UL F class (E197852), UL/CUL, and TÜV certifications. It operates from -55°C to +125°C, has a mechanical life of 10 million cycles, and an electrical life of 100,000 cycles at rated load. Contact resistance is less than 30 milliohms initial, with dielectric strength of 2500V rms coil to contact and 1500V rms contact to contact. Shock resistance is 200 m/s² for 11 ms, and vibration resistance is 1.50 mm double amplitude from 10 to 40 Hz.
Mounting Type: Through Hole, Coil Voltage: 48VDC, Contact Form: SPDT (1 Form C), Contact Rating: 40A, Switching Voltage: 110VDC, Coil Current: 119mA, Coil Type: Non-Latching, Termination Style: PC Pin & Quick Connect, Seal Rating: Process Sealed, Coil Insulation: F Class, Must Operate Voltage: 36 VDC, Must Release Voltage: 4.8 VDC, Operate Time: 15ms, Release Time: 10ms, Operating Temperature: -55°C to +125°C, Contact Material: AgSnO2In2O3, Relay Type: General Purpose, Coil Power: .9W
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 1204-J115F21C48VDCS.9U |
| Product Name | General Purpose Relays |
| Relay Type | General |
| Mounting | Socket or Plug-in Style |
| Poles | Single Pole (SP) |
| Throw | Double Throw |
| Features | Sealed Relay |