The J115F2 is a general purpose relay with a SPDT (1 Form C) contact arrangement, designed for switching applications with heavy load and high shock and vibration resistance. It has a 31.9 x 26.8 x 28.1 mm footprint with through-hole PC pin termination. The relay is rated for 30A at 277VAC resistive load, with a maximum switching voltage of 277VAC and 110VDC, and uses AgSnO2In2O3 contact material. It meets UL F class standard E197852 and carries UL/CUL and TÜV certifications. The 24VAC coil operates at 2VA, with a pick-up voltage of 18VAC and release voltage of 7.2VAC. Operate time is 15ms, release time is 10ms. Operating temperature ranges from -55°C to +125°C. Weight is 35g. The part is sealed (S option) and features a standard profile (no low-profile variant).
Mounting Type: Through Hole, Coil Voltage: 24VAC, Contact Form: SPDT (1 Form C), Contact Rating: 30A, Switching Voltage: 110VDC, Coil Current: 119mA, Coil Type: Non-Latching, Features: No Cover, Termination Style: PC Pin & Quick Connect, Coil Insulation: F Class, Must Operate Voltage: 18 VAC, Must Release Voltage: 7.2 VAC, Operate Time: 15ms, Release Time: 10ms, Operating Temperature: -55°C to +125°C, Contact Material: AgSnO2In2O3, Relay Type: General Purpose, Coil Power: 2VA
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 1204-J115F21C24VACSU |
| Product Name | General Purpose Relays |
| Relay Type | General |
| Mounting | Socket or Plug-in Style |
| Poles | Single Pole (SP) |
| Throw | Double Throw |
| Operating Temp | -67 to 257 F (-55 to 125 C) |