The J115F2 is a general purpose relay with a SPDT (1C) contact arrangement, rated for 30A at 277VAC resistive load and 40A at 240VAC resistive, with a maximum switching voltage of 277VAC and 110VDC. It has a 24VAC coil with 2VA power consumption, operates in a temperature range of -55°C to +125°C, and meets UL F class and TÜV certifications. The relay is sealed, measures 31.9 x 26.8 x 28.1 mm, and weighs 35g. Contact material is AgSnO₂ with In₂O₃, contact resistance is under 30 milliohms, and it has an electrical life of 100,000 cycles at rated load. Mechanical life is 10 million cycles. Shock resistance is 200 m/s² for 11 ms and vibration resistance is 1.50 mm double amplitude from 10 to 40 Hz.
Mounting Type: Through Hole, Coil Voltage: 24VAC, Contact Form: SPDT (1 Form C), Contact Rating: 30A, Switching Voltage: 110VDC, Coil Current: 119mA, Coil Type: Non-Latching, Features: No Cover, Termination Style: PC Pin & Quick Connect, Coil Insulation: F Class, Must Operate Voltage: 18 VAC, Must Release Voltage: 7.2 VAC, Operate Time: 15ms, Release Time: 10ms, Operating Temperature: -55°C to +125°C, Contact Material: AgSnO2, Relay Type: General Purpose, Coil Power: 2VA
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 1204-J115F21C24VACN |
| Product Name | General Purpose Relays |
| Relay Type | General |
| Mounting | Socket or Plug-in Style |
| Poles | Single Pole (SP) |
| Throw | Double Throw |
| Operating Temp | -67 to 257 F (-55 to 125 C) |