The J115F2 is a general purpose relay with a SPDT (1C) contact arrangement, rated for 40A at 240VAC and 110VDC, with a contact material of AgSnO₂In₂O₃. It has a coil voltage of 12VDC, coil power of 0.9W, and operates with an initiate time of 1.2ms and release time of 0.9ms. The relay is sealed, weighs 35g, and measures 31.9 × 26.8 × 28.1 mm. It is UL F class rated with E197852, and certified by UL/CUL and TÜV. The operating temperature range is -55°C to +125°C. This variant has no cover (N) and uses silver tin oxide with indium oxide contact material.
Mounting Type: Through Hole, Coil Voltage: 12VDC, Contact Form: SPDT (1 Form C), Contact Rating: 40A, Switching Voltage: 110VDC, Coil Current: 119mA, Coil Type: Non-Latching, Features: No Cover, Termination Style: PC Pin & Quick Connect, Coil Insulation: F Class, Must Operate Voltage: 9 VDC, Must Release Voltage: 1.2 VDC, Operate Time: 15ms, Release Time: 10ms, Operating Temperature: -55°C to +125°C, Contact Material: AgSnO2, Relay Type: General Purpose, Coil Power: .9W
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 1204-J115F21C12VDCN.9 |
| Product Name | General Purpose Relays |
| Relay Type | General |
| Mounting | Socket or Plug-in Style |
| Poles | Single Pole (SP) |
| Throw | Double Throw |
| Operating Temp | -67 to 257 F (-55 to 125 C) |