The J115F2 series is a general purpose relay with a SPDT contact arrangement, rated for 40A at 240VAC and 30A at 277VAC resistive loads, with a maximum switching voltage of 277VAC and 110VDC. It features AgSnO2In2O3 contact material, a coil power of 2VA for AC operation, and operates with a 12VAC coil. The relay has a compact size of 31.9 x 26.8 x 28.1 mm, weighs 35g, and is sealed with UL, CUL, and TÜV certifications. It supports an operating temperature range of -55°C to +125°C, offers 200m/s shock resistance, and 1.50mm double amplitude vibration resistance from 10 to 40Hz. Electrical life is rated at 100k cycles under rated load, with a mechanical life of 10M cycles.
Mounting Type: Through Hole, Coil Voltage: 12VAC, Contact Form: SPDT (1 Form C), Contact Rating: 30A, Switching Voltage: 110VDC, Coil Current: 119mA, Coil Type: Non-Latching, Termination Style: PC Pin & Quick Connect, Seal Rating: Process Sealed, Coil Insulation: F Class, Must Operate Voltage: 9 VAC, Must Release Voltage: 3.6 VAC, Operate Time: 15ms, Release Time: 10ms, Operating Temperature: -55°C to +125°C, Contact Material: AgSnO2, Relay Type: General Purpose, Coil Power: 2VA
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 1204-J115F21C12VACN |
| Product Name | General Purpose Relays |
| Relay Type | General |
| Mounting | Socket or Plug-in Style |
| Poles | Single Pole (SP) |
| Throw | Double Throw |
| Features | Sealed Relay |