The J115F2 is a general purpose relay with a SPDT (1C) contact arrangement, designed for switching applications up to 40A and 277VAC or 110VDC. It has a standard profile, is unsealed (N option), and uses a 110VDC coil with a power consumption of 0.9W. The relay measures 31.9 x 26.8 x 28.1 mm and weighs 35g. It meets UL and TÜV certifications, has an operating temperature range of -55°C to +125°C, and offers contact resistance below 30 milliohms. The contact material is AgSnO₂In₂O₃, and it supports 100K electrical cycles at rated load with a mechanical life of 10M cycles.
Mounting Type: Through Hole, Coil Voltage: 110VDC, Contact Form: SPDT (1 Form C), Contact Rating: 40A, Switching Voltage: 110VDC, Coil Current: 119mA, Coil Type: Non-Latching, Features: No Cover, Termination Style: PC Pin & Quick Connect, Coil Insulation: F Class, Must Operate Voltage: 82.5 VDC, Must Release Voltage: 11 VDC, Operate Time: 15ms, Release Time: 10ms, Operating Temperature: -55°C to +125°C, Contact Material: AgSnO2, Relay Type: General Purpose, Coil Power: .9W
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 1204-J115F21C110VDCN.9 |
| Product Name | General Purpose Relays |
| Relay Type | General |
| Mounting | Socket or Plug-in Style |
| Poles | Single Pole (SP) |
| Throw | Double Throw |
| Operating Temp | -67 to 257 F (-55 to 125 C) |