The J115F2 series is a general purpose relay with a SPDT contact arrangement, rated for 40A switching current and 277VAC maximum switching voltage, using AgSnO₂In₂O₃ contact material. It has a .9W coil power rating and is sealed. The device measures 31.9 x 26.8 x 28.1 mm and weighs 35g, with a through-hole mounting style and PC pin termination. It is rated for operation from -55°C to +125°C, meets UL F class (E197852), TÜV, and CUL certifications, and has a mechanical life of 10 million cycles. Coil pickup and release voltages are 75% and 10% of rated voltage respectively, with an operate time of 15ms and release time of 10ms for the 9VDC variant.
Mounting Type: Through Hole, Coil Voltage: 9VDC, Contact Form: SPST NO (1 Form A), Contact Rating: 40A, Switching Voltage: 110VDC, Coil Current: 119mA, Coil Type: Non-Latching, Features: Low Profile, Termination Style: PC Pin & Quick Connect, Seal Rating: Process Sealed, Coil Insulation: F Class, Must Operate Voltage: 6.75 VDC, Must Release Voltage: 0.9 VDC, Operate Time: 15ms, Release Time: 10ms, Operating Temperature: -55°C to +125°C, Contact Material: AgSnO2In2O3, Relay Type: General Purpose, Coil Power: .9W
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 1204-J115F21AL9VDCS.9U |
| Product Name | General Purpose Relays |
| Relay Type | General |
| Mounting | Socket or Plug-in Style |
| Poles | Single Pole (SP) |
| Throw | Single Throw |
| Features | Sealed Relay |