The J115F2 series is a general purpose relay with a SPST NO (1A) contact arrangement, rated for 40A at 240VAC and 14VDC, with a maximum switching voltage of 110VDC and maximum switching current of 40A. It features a 9VDC coil with 0.6W power consumption, AgSnO2In2O3 contact material, and a low-profile, unsealed case. Dimensions are 31.9 x 26.8 x 28.1 mm, weight is 35g, and operating temperature ranges from -55°C to +125°C. The relay is UL F class rated (E197852), TÜV certified, and meets UL/CUL standards. Mechanical life is 10M cycles, insulation resistance is 1000MΩ min, and dielectric strength is 2500V rms coil to contact.
Mounting Type: Through Hole, Coil Voltage: 9VDC, Contact Form: SPST NO (1 Form A), Contact Rating: 40A, Switching Voltage: 110VDC, Coil Current: 119mA, Coil Type: Non-Latching, Features: Low Profile, No Cover, Termination Style: PC Pin & Quick Connect, Coil Insulation: F Class, Must Operate Voltage: 6.75 VDC, Must Release Voltage: 0.9 VDC, Operate Time: 15ms, Release Time: 10ms, Operating Temperature: -55°C to +125°C, Contact Material: AgSnO2In2O3, Relay Type: General Purpose, Coil Power: .6W
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 1204-J115F21AL9VDCN.6U |
| Product Name | General Purpose Relays |
| Relay Type | General |
| Mounting | Socket or Plug-in Style |
| Poles | Single Pole (SP) |
| Throw | Single Throw |
| Operating Temp | -67 to 257 F (-55 to 125 C) |