The J115F2 series is a general-purpose relay with a SPST NO (1A) contact arrangement, rated for 40A at 240VAC and 110VDC, and features a .6W coil power consumption. It has a physical size of 31.9 x 26.8 x 28.1 mm and weighs 35g. The relay is UL F class rated with E197852, and is certified by UL/CUL and TÜV. It operates with a 5VDC coil, has a must-operate voltage of 3.75VDC and a release voltage of 0.5VDC, with operate and release times of 15ms and 10ms respectively. The contact material is AgSnO₂In₂O₃, and the relay is non-sealed (N option), in a low-profile version (L option), with PC pin terminations. Operating temperature ranges from -55°C to +125°C, and the relay supports up to 10M mechanical cycles and 100K electrical cycles at rated load.
Mounting Type: Through Hole, Coil Voltage: 5VDC, Contact Form: SPST NO (1 Form A), Contact Rating: 40A, Switching Voltage: 110VDC, Coil Current: 119mA, Coil Type: Non-Latching, Features: Low Profile, No Cover, Termination Style: PC Pin & Quick Connect, Coil Insulation: F Class, Must Operate Voltage: 3.75 VDC, Must Release Voltage: 0.5 VDC, Operate Time: 15ms, Release Time: 10ms, Operating Temperature: -55°C to +125°C, Contact Material: AgSnO2In2O3, Relay Type: General Purpose, Coil Power: .6W
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 1204-J115F21AL5VDCN.6U |
| Product Name | General Purpose Relays |
| Relay Type | General |
| Mounting | Socket or Plug-in Style |
| Poles | Single Pole (SP) |
| Throw | Single Throw |
| Operating Temp | -67 to 257 F (-55 to 125 C) |