The J115F2 series is a general purpose relay with a SPST-NO contact arrangement, rated for 40A at 240VAC and 14VDC, with a maximum switching voltage of 110VDC and a coil power of 0.9W. It features a sealed design with AgSnO2In2O3 contact material, operates at 24VDC, and has a 31.9 x 26.8 x 28.1 mm package with PC pin termination. It is UL and TÜV certified, rated for F-class insulation, and withstands operating temperatures from -55°C to +125°C with 200 m/s² shock and 10-40 Hz vibration resistance.
Mounting Type: Through Hole, Coil Voltage: 24VDC, Contact Form: SPST NO (1 Form A), Contact Rating: 40A, Switching Voltage: 110VDC, Coil Current: 119mA, Coil Type: Non-Latching, Features: Low Profile, No Cover, Termination Style: PC Pin & Quick Connect, Coil Insulation: F Class, Must Operate Voltage: 18 VDC, Must Release Voltage: 2.4 VDC, Operate Time: 15ms, Release Time: 10ms, Operating Temperature: -55°C to +125°C, Contact Material: AgSnO2In2O3, Relay Type: General Purpose, Coil Power: .9W
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 1204-J115F21AL24VDCN.9U |
| Product Name | General Purpose Relays |
| Relay Type | General |
| Mounting | Socket or Plug-in Style |
| Poles | Single Pole (SP) |
| Throw | Single Throw |
| Operating Temp | -67 to 257 F (-55 to 125 C) |