The J115F2 series is a general purpose relay with a SPST-NO contact form, rated for 40A at 240VAC and 14VDC, and a maximum switching voltage of 110VDC. It has a .9W coil rated for 24VDC, operates with a 15ms operate time and 10ms release time, and is sealed with AgSnO₂In₂O₃ contact material. The relay measures 31.9 x 26.8 x 28.1 mm and weighs 35g, with an operating temperature range of -55°C to +125°C. It is UL, CUL, and TÜV certified, with F-class coil insulation, and meets shock resistance of 200m/s² for 11ms and vibration resistance of 1.50mm amplitude from 10 to 40Hz. The part has a low profile and no cover as specified by its ordering code.
Mounting Type: Through Hole, Coil Voltage: 24VDC, Contact Form: SPST NO (1 Form A), Contact Rating: 40A, Switching Voltage: 110VDC, Coil Current: 119mA, Coil Type: Non-Latching, Features: Low Profile, No Cover, Termination Style: PC Pin & Quick Connect, Coil Insulation: F Class, Must Operate Voltage: 18 VDC, Must Release Voltage: 2.4 VDC, Operate Time: 15ms, Release Time: 10ms, Operating Temperature: -55°C to +125°C, Contact Material: AgSnO2, Relay Type: General Purpose, Coil Power: .9W
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 1204-J115F21AL24VDCN.9 |
| Product Name | General Purpose Relays |
| Relay Type | General |
| Mounting | Socket or Plug-in Style |
| Poles | Single Pole (SP) |
| Throw | Single Throw |
| Operating Temp | -67 to 257 F (-55 to 125 C) |