The J115F2 series is a general-purpose relay with a SPST NO (1A) contact configuration, rated for 30A at 277VAC resistive load and 40A at 240VAC, with contact material AgSnO₂In₂O₃. It features a 24VAC coil, 2VA coil power, and operates within a temperature range of -55°C to +125°C. The relay is UL F class rated with UL/CUL and TÜV certification, offers 10M mechanical cycles and 100K electrical cycles at rated load, and has dimensions of 31.9 x 26.8 x 28.1 mm. The variant includes a low-profile design and is sealed. The part has a fuse-like functionality with contact resistance below 30 milliohms and a switching voltage limit of 277VAC and 110VDC.
Mounting Type: Through Hole, Coil Voltage: 24VAC, Contact Form: SPST NO (1 Form A), Contact Rating: 30A, Switching Voltage: 110VDC, Coil Current: 119mA, Coil Type: Non-Latching, Features: Low Profile, No Cover, Termination Style: PC Pin & Quick Connect, Coil Insulation: F Class, Must Operate Voltage: 18 VAC, Must Release Voltage: 7.2 VAC, Operate Time: 15ms, Release Time: 10ms, Operating Temperature: -55°C to +125°C, Contact Material: AgSnO2In2O3, Relay Type: General Purpose, Coil Power: 2VA
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 1204-J115F21AL24VACSU |
| Product Name | General Purpose Relays |
| Relay Type | General |
| Mounting | Socket or Plug-in Style |
| Poles | Single Pole (SP) |
| Throw | Single Throw |
| Operating Temp | -67 to 257 F (-55 to 125 C) |