The J115F2 series is a general-purpose relay with a SPST N.O. contact arrangement, rated for 40A at 240VAC and 110VDC, with a maximum switching power of 9600VA. It has a coil power of 0.9W at 12VDC, operates with a maximum coil voltage of 15.6VDC, and features a low-profile, non-sealed design with AgSnO2In2O3 contact material. The relay measures 31.9 x 26.8 x 28.1 mm, weighs 35g, and operates from -55°C to +125°C. It is UL and TÜV certified with F-class insulation and meets shock and vibration resistance standards of 200m/s² and 1.50mm amplitude at 10-40Hz, respectively. Terminal strength is rated at 10N, and solderability is rated for 260°C for 5 seconds.
Mounting Type: Through Hole, Coil Voltage: 12VDC, Contact Form: SPST NO (1 Form A), Contact Rating: 40A, Switching Voltage: 110VDC, Coil Current: 119mA, Coil Type: Non-Latching, Features: Low Profile, No Cover, Termination Style: PC Pin & Quick Connect, Coil Insulation: F Class, Must Operate Voltage: 9 VDC, Must Release Voltage: 1.2 VDC, Operate Time: 15ms, Release Time: 10ms, Operating Temperature: -55°C to +125°C, Contact Material: AgSnO2In2O3, Relay Type: General Purpose, Coil Power: .9W
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 1204-J115F21AL12VDCN.9U |
| Product Name | General Purpose Relays |
| Relay Type | General |
| Mounting | Socket or Plug-in Style |
| Poles | Single Pole (SP) |
| Throw | Single Throw |
| Operating Temp | -67 to 257 F (-55 to 125 C) |