The J115F2 is a general purpose relay with a SPST normally open contact arrangement, designed for switching heavy loads in industrial applications. It has a compact size of 31.9 x 26.8 x 28.1 mm and weighs 35 g. The relay is rated for 30A at 277VAC resistive load and 40A at 240VAC resistive load, with a maximum switching voltage of 277VAC and 110VDC. It uses AgSnO2In2O3 contact material and is rated for 100,000 electrical cycles at rated load. The coil operates at 12VAC with a power consumption of 2VA, has a pick-up voltage of 9VAC, and a release voltage of 3.6VAC. Operate time is 15 ms and release time is 10 ms. The relay is UL F class rated (E197852), CUL and TÜV certified, with an operating temperature range of -55°C to +125°C. It is sealed and has a low profile for PCB mounting.
Mounting Type: Through Hole, Coil Voltage: 12VAC, Contact Form: SPST NO (1 Form A), Contact Rating: 30A, Switching Voltage: 110VDC, Coil Current: 119mA, Coil Type: Non-Latching, Features: Low Profile, Termination Style: PC Pin & Quick Connect, Seal Rating: Process Sealed, Coil Insulation: F Class, Must Operate Voltage: 9 VAC, Must Release Voltage: 3.6 VAC, Operate Time: 15ms, Release Time: 10ms, Operating Temperature: -55°C to +125°C, Contact Material: AgSnO2In2O3, Relay Type: General Purpose, Coil Power: 2VA
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 1204-J115F21AL12VACNU |
| Product Name | General Purpose Relays |
| Relay Type | General |
| Mounting | Socket or Plug-in Style |
| Poles | Single Pole (SP) |
| Throw | Single Throw |
| Features | Sealed Relay |