CIT Relay & Switch General Purpose Relays J115F21AL120VACN

Description
Mounting Type: Through Hole, Coil Voltage: 120VAC, Contact Form: SPST NO (1 Form A), Contact Rating: 30A, Switching Voltage: 110VDC, Coil Current: 119mA, Coil Type: Non-Latching, Features: Low Profile, Termination Style: PC Pin & Quick Connect, Seal Rating: Process Sealed, Coil Insulation: F Class, Must Operate Voltage: 90 VAC, Must Release Voltage: 36 VAC, Operate Time: 15ms, Release Time: 10ms, Operating Temperature: -55°C to +125°C, Contact Material: AgSnO2, Relay Type: General Purpose, Coil Power: 2VA
Request a Quote
Description
Mounting Type: Through Hole, Coil Voltage: 120VAC, Contact Form: SPST NO (1 Form A), Contact Rating: 30A, Switching Voltage: 110VDC, Coil Current: 119mA, Coil Type: Non-Latching, Features: Low Profile, Termination Style: PC Pin & Quick Connect, Seal Rating: Process Sealed, Coil Insulation: F Class, Must Operate Voltage: 90 VAC, Must Release Voltage: 36 VAC, Operate Time: 15ms, Release Time: 10ms, Operating Temperature: -55°C to +125°C, Contact Material: AgSnO2, Relay Type: General Purpose, Coil Power: 2VA
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The J115F2 series is a general purpose relay with SPST NO (1A), SPST NC (1B), or SPDT (1C) contact arrangements, designed for high-load switching applications. The part J115F21AL120VACN has a low-profile case measuring 31.9 x 26.8 x 28.1 mm and weighs 35 g. It is rated for 40A at 240VAC and 30A at 277VAC resistive loads, with maximum switching power of 9600VA and 1120W. The coil is rated for 120VAC, consuming 2VA with a pick-up voltage of 90VAC and release voltage of 36VAC. The relay has a contact resistance under 30 milliohms, an electrical life of 100,000 cycles at rated load, and meets UL, CUL, and TÜV certifications. It operates from -55°C to +125°C and is sealed with AgSnO₂In₂O₃ contacts. Shock resistance is 200 m/s² for 11 ms, and vibration resistance is 1.50 mm double amplitude from 10 to 40 Hz.

Datasheet Summary
Powered by GS/AI

The J115F2 series is a general purpose relay with SPST NO (1A), SPST NC (1B), or SPDT (1C) contact arrangements, designed for high-load switching applications. The part J115F21AL120VACN has a low-profile case measuring 31.9 x 26.8 x 28.1 mm and weighs 35 g. It is rated for 40A at 240VAC and 30A at 277VAC resistive loads, with maximum switching power of 9600VA and 1120W. The coil is rated for 120VAC, consuming 2VA with a pick-up voltage of 90VAC and release voltage of 36VAC. The relay has a contact resistance under 30 milliohms, an electrical life of 100,000 cycles at rated load, and meets UL, CUL, and TÜV certifications. It operates from -55°C to +125°C and is sealed with AgSnO₂In₂O₃ contacts. Shock resistance is 200 m/s² for 11 ms, and vibration resistance is 1.50 mm double amplitude from 10 to 40 Hz.

Suppliers

Company
Product
Description
Supplier Links
General Purpose Relays - 1204-J115F21AL120VACN - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
General Purpose Relays
1204-J115F21AL120VACN
General Purpose Relays 1204-J115F21AL120VACN
Mounting Type: Through Hole, Coil Voltage: 120VAC, Contact Form: SPST NO (1 Form A), Contact Rating: 30A, Switching Voltage: 110VDC, Coil Current: 119mA, Coil Type: Non-Latching, Features: Low Profile, Termination Style: PC Pin & Quick Connect, Seal Rating: Process Sealed, Coil Insulation: F Class, Must Operate Voltage: 90 VAC, Must Release Voltage: 36 VAC, Operate Time: 15ms, Release Time: 10ms, Operating Temperature: -55°C to +125°C, Contact Material: AgSnO2, Relay Type: General Purpose, Coil Power: 2VA

Mounting Type: Through Hole, Coil Voltage: 120VAC, Contact Form: SPST NO (1 Form A), Contact Rating: 30A, Switching Voltage: 110VDC, Coil Current: 119mA, Coil Type: Non-Latching, Features: Low Profile, Termination Style: PC Pin & Quick Connect, Seal Rating: Process Sealed, Coil Insulation: F Class, Must Operate Voltage: 90 VAC, Must Release Voltage: 36 VAC, Operate Time: 15ms, Release Time: 10ms, Operating Temperature: -55°C to +125°C, Contact Material: AgSnO2, Relay Type: General Purpose, Coil Power: 2VA

Supplier's Site Datasheet

Technical Specifications

  New Yorker Electronics Co., Inc.
Product Category Electromechanical Relays
Product Number 1204-J115F21AL120VACN
Product Name General Purpose Relays
Relay Type General
Mounting Socket or Plug-in Style
Poles Single Pole (SP)
Throw Single Throw
Features Sealed Relay
Unlock Full Specs
to access all available technical data

Similar Products

Safety Relays - 56.OA03.1262S - Altech Corp.
Specs
Mounting Socket or Plug-in Style
NO 1
NC 1
View Details
3 suppliers
Power Relays - FTR-K1 12A - FCL Components America
FCL Components America
Specs
Relay Type High Voltage Relay
Mounting TH
View Details
Electromechanical Interface Relays - 1353329 - RS Components, Ltd.
Specs
Mounting DIN; Panel; Din rail or panel
Approvals Ce; RoHS
View Details
Relay module - 288-564 - WAGO
Specs
Mounting DIN; DIN-35 rail
View Details
2 suppliers