The J115F2 series is a general-purpose relay with a SPST-NO contact arrangement, rated for 40A at 277VAC and 110VDC, and a coil power of 0.9W for 110VDC operation. It features a sealed design, F-class insulation, and contact material of AgSnO₂In₂O₃. The relay measures 31.9 × 26.8 × 28.1 mm and weighs 35g. It operates from -55°C to +125°C, supports mechanical life of 10 million cycles, and meets UL, CUL, and TÜV certifications. The part has a low-profile variant and PC pin termination.
Mounting Type: Through Hole, Coil Voltage: 110VDC, Contact Form: SPST NO (1 Form A), Contact Rating: 40A, Switching Voltage: 110VDC, Coil Current: 119mA, Coil Type: Non-Latching, Features: Low Profile, Termination Style: PC Pin & Quick Connect, Seal Rating: Process Sealed, Coil Insulation: F Class, Must Operate Voltage: 82.5 VDC, Must Release Voltage: 11 VDC, Operate Time: 15ms, Release Time: 10ms, Operating Temperature: -55°C to +125°C, Contact Material: AgSnO2In2O3, Relay Type: General Purpose, Coil Power: .9W
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 1204-J115F21AL110VDCS.9U |
| Product Name | General Purpose Relays |
| Relay Type | General |
| Mounting | Socket or Plug-in Style |
| Poles | Single Pole (SP) |
| Throw | Single Throw |
| Features | Sealed Relay |