The J115F2 series is a general purpose relay with a 50A contact rating, available in SPST NO, SPST NC, or SPDT contact arrangements. This variant has a 9VDC coil, 0.9W coil power, and is sealed with standard dielectric strength. It measures 31.9 x 26.8 x 28.1 mm and weighs 35g. Contact material is AgSnO₂, with a contact resistance of less than 30 milliohms initial. Maximum switching voltage is 277VAC and 110VDC, with a maximum switching current of 50A. The relay operates between -55°C and +125°C, has a mechanical life of 10 million cycles, and an electrical life of 100,000 cycles at rated load. It meets dielectric strength ratings of 2500V rms between coil and contact, and 1500V rms between contacts. Terminal strength is 10N, with quick connect terminals sized 6.35 x 0.81mm. Operate time is 15ms and release time is 10ms at rated coil voltage.
Mounting Type: Through Hole, Coil Voltage: 9VDC, Contact Form: SPST NO (1 Form A), Contact Rating: 50A, Switching Voltage: 110VDC, Coil Current: 167mA, Coil Type: Non-Latching, Features: Heavy Duty, Termination Style: PC Pin & Quick Connect, Seal Rating: Process Sealed, Coil Insulation: F Class, Must Operate Voltage: 6.75 VDC, Must Release Voltage: 0.9 VDC, Operate Time: 15ms, Release Time: 10ms, Operating Temperature: -55°C to +125°C, Contact Material: AgSnO2, Relay Type: General Purpose, Coil Power: .9W
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 1204-J115F21AH9VDCS6.9 |
| Product Name | General Purpose Relays |
| Relay Type | General; Machine Control (Heavy Duty) Relay |
| Mounting | Socket or Plug-in Style |
| Poles | Single Pole (SP) |
| Throw | Single Throw |
| Features | Sealed Relay |